Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
5,585
in stock
|
Buy Now | |
TE Store
from US$0.42
|
29,310
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
15,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
5,585
in stock
|
Buy Now | |
element14
from US$0.26
|
5,585
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
3,500
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Stripe Color | Blue |
Plating Material | Tin, Phosphor Bronze |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | 2.921 – 4.623mm, .115 – .182in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .14in, 3.56mm |
Wire Insulation Diameter (Max) | .182in, 4.623mm |
Overall Length | 20.295mm, .799in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape Mounted |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | SPADE-028 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52935-3 | Internal Number: 52935-3 | TE Connectivity | TE Store |
Spring Spade Terminal 14-16AWG 20.29mm 6.35mm Tin Tape Mounted | Avnet America |
TERMINAL,PIDG SPR SPD 16-14 6 | Heilind Electronics |
Terminal,pidg Spr Spd 16-14 6 Rohs Compliant: Yes |Amp Te Connectivity 52935-3 | Newark Electronics |
PIDG Series 16-14 AWG Straight Closed Barrel Insulated End Short Spring Spade | Future Electronics |
Terminal, PIDG, Spr Spd 16-14 6 | TE Connectivity 52935-3 | RS Americas |
Where can I find additional details, specifications and documents for a 52935-3?
Additional datasheets, footprints and schematics for 52935-3 are listed on our Part Details page. You can also find images and similar parts to 52935-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52935-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52935-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52935-3 fall under?
The 52935-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52935-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52935-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 52935-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52935-3 have stock available?
Authorised distributors including TE Store, Avnet America, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 52935-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52935-3 often in real-time on the comparison pages.
What if I can't find stock of 52935-3?
You can fill out our help required form which you can use to request a quote for 52935-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.