Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5273550001,
5-1194143-3 |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.64
|
21,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
115,875
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
94,375
in stock
|
Buy Now | |
TTI Europe
from US$0.36
|
26,500
in stock
|
Buy Now | |
RS
from US$0.48
|
385
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Sager
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Markers per Sleeve | 1 |
---|---|
Shrink Ratio | 3:1 |
Color | White |
Recovered Inside Diameter | 1.5mm, .062in |
Compatible Cable Diameter | 1.7 – 4.mm, .069 – .16in |
Sleeve Length | 2in, 50mm |
Supplied Diameter | 4.8mm, .187in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Wire Labels&Markers TMS-SCE-3/16-2.0-9 | Rapid Electronics |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCTMS-SCE-3/16-2.0-9 HEAT SHRINK MARKER SLEEVE | Heilind Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels & Markers HS-SLV 3/16 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 5273550001?
Additional datasheets, footprints and schematics for 5273550001 are listed on our Part Details page. You can also find images and similar parts to 5273550001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5273550001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5273550001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5273550001 fall under?
The 5273550001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5273550001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5273550001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5273550001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5273550001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Distrelec and RS have stock available or on a lead time for 5273550001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5273550001 often in real-time on the comparison pages.
What if I can't find stock of 5273550001?
You can fill out our help required form which you can use to request a quote for 5273550001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.