Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Phosphor Bronze, Tin |
---|---|
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Offset |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Stud Diameter | .164in, 4.17mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 25.171mm, .991in |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Sealable | No |
Support Style | Insulation Support |
Shape Description | SPADE-033 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52464-1 | Internal Number: 52464-1 | TE Connectivity | TE Store |
Terminal,pg Spr Spd 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 52464-1 | Newark Electronics |
Spring Spade Terminal 14-16AWG 25.17mm 7.14mm Tin T/R | Avnet America |
Terminal, Pg Spr Spd 16-14 8 | TE Connectivity 52464-1 | RS Americas |
Where can I find additional details, specifications and documents for a 52464-1?
Additional datasheets, footprints and schematics for 52464-1 are listed on our Part Details page. You can also find images and similar parts to 52464-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52464-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52464-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52464-1 fall under?
The 52464-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52464-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52464-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 52464-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52464-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 52464-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52464-1 often in real-time on the comparison pages.
What if I can't find stock of 52464-1?
You can fill out our help required form which you can use to request a quote for 52464-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.