Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393239-4 |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.32
|
178
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
17,994
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.22
|
3,019
in stock
|
Buy Now | |
Rapid Electronics
from US$3.22
|
486
in stock
|
Buy Now | |
Distrelec
from US$2.94
|
37
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,200
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
-
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
element14
from US$4.01
|
-
|
Buy Now | |
Boersig
from US$2.26
|
-
|
Buy Now | |
TTI Europe
from US$1.71
|
-
|
Buy Now | |
Sager
from US$2.45
|
-
|
Buy Now | |
Farnell
from US$3.66
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 10 – 20A, 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Current Rating (Max) | 12A |
Contact Number of Poles | 1 |
Contact Material | AgNi90/10 |
Product Length | 1.142in, 29mm |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 12A |
Contact Voltage Rating | 250VAC |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Limiting Making Current | 25A |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 360Ω |
Contact Limiting Breaking Current | 12A |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Tube, Carton |
実装方法 | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
RT1 Series 12 A SPDT 12 VDC Through hole General Purpose Power Relay | Future Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relays RT214012 | Rapid Electronics |
RT214012,12VDC,1POLE,12A,5MM | RS |
TE Connectivity - Schrack PCB Power Relay RT1 1CO 12A DC 12V 360Ohm | Distrelec |
Electromechanical Relay SPDT 12A 12VDC 360Ohm Through Hole | Avnet Abacus |
Rt214012 |Amp Te Connectivity 5-1393239-4 | Newark Electronics |
RELAY, SPDT, 250VAC, 12A | element14 |
POWER RELAY 12V 12A 1CO THT | TTI Europe |
General Purpose Relays 12 AMP 12VDC SPDT | Sager |
Where can I find additional details, specifications and documents for a 5-1393239-4?
Additional datasheets, footprints and schematics for 5-1393239-4 are listed on our Part Details page. You can also find images and similar parts to 5-1393239-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393239-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393239-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393239-4 fall under?
The 5-1393239-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393239-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393239-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393239-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393239-4 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Rapid Electronics, RS and Distrelec have stock available or on a lead time for 5-1393239-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393239-4 often in real-time on the comparison pages.
What if I can't find stock of 5-1393239-4?
You can fill out our help required form which you can use to request a quote for 5-1393239-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.