Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.59
|
255
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
255
in stock
|
Buy Now | |
element14
from US$6.20
|
255
in stock
|
Buy Now | |
Future Electronics
from US$4.13
|
-
|
Buy Now | |
Avnet America
from US$3.87
|
-
|
Buy Now | |
RS Americas
from US$6.07
|
-
|
Buy Now | |
TTI Europe
from US$3.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Columns | 32 |
Number of Positions | 64 |
Stackable | Yes |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Shape & Form | Single Beam, Square |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Connector Width | 150in, 3.81mm |
Connector Height | 8.4mm, .33in |
Stack Height | .512in, 13mm |
コネクタの高さ | 8.4mm |
Connector Length | 34.22mm, 1.347in |
Insulation Resistance | 2MΩ |
Operating Voltage | 250VAC |
Mating Entry Location | Top |
Centerline (Pitch) | 1mm, .039in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL File Number | E28476 |
Industry Standard | IEEE 1386 |
Agency/Standard | UL, CSA |
CSA Certified | Yes |
CSA File Number | LR7189 |
UL Rating | Listed |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Mating Alignment Type | None |
PCB Mount Retention Type | None |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 400 |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 230°F, -55 – 110°C |
Stacking Connector, Receptacle 64 Position 1Mm | Newark Electronics |
STACKING CONNECTOR, RECEPTACLE 64 POSITION 1MM | element14 |
Free Height 64 Position Dual Row 1 mm Pitch Stacking Board to Board Socket | Future Electronics |
Conn IEEE 1386 RCP 64 POS 1mm Solder ST SMD T/R | Avnet America |
1FHR,64,30A/S, S,N, S13, PCB Headers and Receptacles | TE Connectivity 5120523-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | FSI Series |
RoHS: | Unknown |
Product Range | FSI Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 1mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 3.6mm |
Where can I find additional details, specifications and documents for a 5120523-1?
Additional datasheets, footprints and schematics for 5120523-1 are listed on our Part Details page. You can also find images and similar parts to 5120523-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5120523-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5120523-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5120523-1 fall under?
The 5120523-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5120523-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5120523-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5120523-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5120523-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 5120523-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5120523-1 often in real-time on the comparison pages.
What if I can't find stock of 5120523-1?
You can fill out our help required form which you can use to request a quote for 5120523-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.