Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.94
|
No stock
|
Buy Now | |
TE Store
from US$15.17
|
1,191
in stock
|
Buy Now | |
Newark Electronics
from US$6.81
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$6.36
|
4
in stock
|
Buy Now | |
Future Electronics
from US$5.81
|
-
|
Buy Now | |
Avnet America
from US$5.77
|
-
|
Buy Now | |
RS Americas
from US$7.78
|
-
|
Buy Now | |
Distrelec
from US$8.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .35in, 8.89mm |
コネクタの高さ | 8.89mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Solder Process Feature | Board Standoff |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 20 |
Packaging Method | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1in, 2.54mm |
Operating Temperature Range | -65 – 105°C |
40 SYSTEM 50 RCPT ASSY DRST SN PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 5-104078-2 | Internal Number: 5-104078-2 | TE Connectivity | TE Store |
Connectors 40 Pos Recept Vert Dual Row |Amp Te Connectivity 5-104078-2 | Newark Electronics |
40 Position Dual Row 2.54 mm Vertical Through Hole Receptacle | Future Electronics |
Conn Socket Strip RCP 40 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
PCB Housing, 2.54 mm, 40 Way 2 Row, Female, Straight, AMPMODU System 50 Series | TE Connectivity 5-104078-2 | RS Americas |
TE Connectivity - AMP PCB Conn 40 SYSTEM 50 RCPT ASSY DRST SN | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 5-104078-2?
Additional datasheets, footprints and schematics for 5-104078-2 are listed on our Part Details page. You can also find images and similar parts to 5-104078-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104078-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104078-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104078-2 fall under?
The 5-104078-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104078-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104078-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104078-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104078-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 5-104078-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104078-2 often in real-time on the comparison pages.
What if I can't find stock of 5-104078-2?
You can fill out our help required form which you can use to request a quote for 5-104078-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.