Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.58
|
No stock
|
Buy Now | |
TE Store
from US$28.35
|
2,004
in stock
|
Buy Now | |
Chip One Stop
from US$4.44
|
1,858
in stock
|
Buy Now | |
Future Electronics
from US$10.67
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$12.68
|
784
in stock
|
Buy Now | |
Rapid Electronics
from US$11.52
|
784
in stock
|
Buy Now | |
Distrelec
from US$11.00
|
784
in stock
|
Buy Now | |
Farnell
from US$12.76
|
640
in stock
|
Buy Now | |
Avnet America
from US$7.19
|
468
in stock
|
Buy Now | |
Avnet Asia
from US$9.20
|
-
|
Buy Now | |
Boersig
from US$11.92
|
-
|
Buy Now | |
TTI Europe
from US$8.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .015in, .381mm |
---|---|
Connector Profile | Standard |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 40 |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 2.54mm, .1in |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Contact Base Material | Copper Alloy |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.4mm, .055in |
Dielectric Withstanding Voltage | 500 V |
Operating Voltage | 30VAC |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 2 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Latching |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Comment | Note 2: Hold-down posts located as shown for 8 through 12 and 60 through 100-position headers., Note 1: Hold-down posts located as shown for 16 through 100-position headers., **Position identification feature omitted on 8, 10 and 12-position headers. |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 16 |
Packaging Method | Box & Tube, Tube |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
40 sys 50 hdr drra shrd sn PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 40 | PCB Header & Receptacle | Part Number: 5-104069-6 | Internal Number: 5-104069-6 | TE Connectivity | TE Store |
AMPMODU 40 Position 1.27 mm Dual Row Through-Hole Right Angle Shrouded Header | Future Electronics |
Connectors 40 Pos Hdr R/A Dual Row |Amp Te Connectivity 5-104069-6 | Newark Electronics |
Connectors 40 POS HDR R/A DUAL ROW | Rapid Electronics |
TE Connectivity - AMP PCB Conn 40 sys 50 hdr drra shrd sn | Distrelec |
CONN, R/A HDR, 40POS, 2ROW, 1.27MM, TH | Farnell |
Conn Shrouded Header HDR 40 POS 1.27mm Solder RA Thru-Hole Tube | Avnet America |
Header 40 way AmpModu system 50 | RS |
40 SYS 50 HDR DRRA SHRD SN | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Right Angle |
Lead Spacing | 1.27mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5-104069-6?
Additional datasheets, footprints and schematics for 5-104069-6 are listed on our Part Details page. You can also find images and similar parts to 5-104069-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104069-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104069-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104069-6 fall under?
The 5-104069-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104069-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104069-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104069-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104069-6 have stock available?
Authorised distributors including TE Store, Chip One Stop, Future Electronics, Newark Electronics and Rapid Electronics have stock available or on a lead time for 5-104069-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104069-6 often in real-time on the comparison pages.
What if I can't find stock of 5-104069-6?
You can fill out our help required form which you can use to request a quote for 5-104069-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.