Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.41
|
No stock
|
Buy Now | |
Future Electronics
from US$4.29
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$10.26
|
-
|
Buy Now | |
Avnet America
from US$6.11
|
-
|
Buy Now | |
RS Americas
from US$7.78
|
-
|
Buy Now | |
element14
from US$9.63
|
-
|
Buy Now | |
TE Store
from US$17.10
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .022in |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Number of Rows | 2 |
Contact Type | Pin |
Mating Post Length | .031in |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
Row-to-Row Spacing | .1in |
Dielectric Withstanding Voltage | 500 V |
Operating Voltage | 30VAC |
Housing Color | Black |
Housing Material | PPA |
Centerline (Pitch) | 1.27mm, .05in |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mating Retention Type | Latching |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Packaging Method | Tape & Reel |
Packaging Quantity | 250 |
実装方法 | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .031in |
Operating Temperature Range | -65 – 105°C |
AMPMODU System 40 Position Dual Row Vertical Shrouded SMT Header | Future Electronics |
Conn, Header, 40Pos, 2Row, 1.27Mm | Newark Electronics |
Conn Shrouded Header HDR 40 POS 1.27mm Solder ST SMD T/R | Avnet America |
AMPMODU System 50 SER,1.27mm Pitch 40Way 2 Row Straight PCB Header, Solder Term | TE Connectivity 5-147377-4 | RS Americas |
CONN, HEADER, 40POS, 2ROW, 1.27MM | element14 |
Special Order: 40 SYS50 SMT HDR DR SHD SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Wire-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 5-147377-4 | Internal Number: 5-147377-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5-147377-4?
Additional datasheets, footprints and schematics for 5-147377-4 are listed on our Part Details page. You can also find images and similar parts to 5-147377-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-147377-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-147377-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-147377-4 fall under?
The 5-147377-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-147377-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147377-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-147377-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-147377-4 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 5-147377-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-147377-4 often in real-time on the comparison pages.
What if I can't find stock of 5-147377-4?
You can fill out our help required form which you can use to request a quote for 5-147377-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.