Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Prices starting from US$6.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.73
|
695
in stock
|
Buy Now | |
Newark Electronics
from US$8.62
|
695
in stock
|
Buy Now | |
Rapid Electronics
from US$7.39
|
695
in stock
|
Buy Now | |
Chip One Stop
from US$7.86
|
695
in stock
|
Buy Now | |
Farnell
from US$8.63
|
560
in stock
|
Buy Now | |
Heilind Electronics
from US$8.97
|
408
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.97
|
136
in stock
|
Buy Now | |
Avnet America
from US$7.09
|
-
|
Buy Now | |
RS Americas
from US$8.31
|
-
|
Buy Now | |
Avnet Asia
from US$8.60
|
-
|
Buy Now | |
Boersig
from US$7.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connectors 40 System 50 Hdr Drst Shrd |Amp Te Connectivity 104666-3 | Newark Electronics |
Connectors 40 SYSTEM 50 HDR DRST SHRD | Rapid Electronics |
TE Connectivity 40 SYSTEM 50 HDR DRST SHRD Board to Board & Mezzanine Connectors 40 SYSTEM 50 HDR DRST SHRD | Distrelec |
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM | Farnell |
Conn Shrouded Header HDR 40 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104666-3 .?
Additional datasheets, footprints and schematics for 104666-3 . are listed on our Part Details page. You can also find images and similar parts to 104666-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104666-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104666-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104666-3 . fall under?
The 104666-3 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 104666-3 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104666-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 104666-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104666-3 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 104666-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104666-3 . often in real-time on the comparison pages.
What if I can't find stock of 104666-3 .?
You can fill out our help required form which you can use to request a quote for 104666-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.