Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.30
|
396
in stock
|
Buy Now | |
TE Store
from US$19.30
|
7,382
in stock
|
Buy Now | |
Future Electronics
from US$4.59
|
1,374
in stock
|
Buy Now | |
Newark Electronics
from US$7.36
|
396
in stock
|
Buy Now | |
element14
from US$7.43
|
396
in stock
|
Buy Now | |
Heilind Electronics
from US$8.43
|
183
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.43
|
61
in stock
|
Buy Now | |
Avnet America
from US$6.66
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
672
in stock
|
Buy Now | |
RS Americas
from US$7.56
|
-
|
Buy Now | |
Avnet Asia
from US$5.74
|
-
|
Buy Now | |
TTI Europe
from US$5.36
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Post Size | .015in, .381mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 2.54mm, .1in |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .055in, 1.4mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 500 V |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Number of Shrouded Sides | 2 |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Latching |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Mating Retention | With |
Solder Process Feature | Board Standoff |
Comment | **Position identification feature omitted on 10 and 12-position headers. |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 16 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1in, 2.54mm |
Operating Temperature Range | -65 – 105°C |
40 SYSTEM 50 HDR DRST SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 5-104068-4 | Internal Number: 5-104068-4 | TE Connectivity | TE Store |
AMPMODU 40 Position 1.27 mm Dual Row Through-Hole Straight Shrouded Header | Future Electronics |
Wire-To-Board Connector, Ampmodu System 50 Series, Through Hole, Header, 40, 1.27 Mm Rohs Compliant: Yes |Amp Te Connectivity 5-104068-4 | Newark Electronics |
CONNECTOR, HEADER, 40POS, 2ROW, 1.27MM | element14 |
Conn Shrouded Header HDR 40 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
Shrouded PCB Header, 2.54 mm, Vertical, 2 Row 40 Way, AMPMODU System 50 Series | TE Connectivity 5-104068-4 | RS Americas |
40P SYSTEM 50 HDR SHROUDED | TTI Europe |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-104068-4?
Additional datasheets, footprints and schematics for 5-104068-4 are listed on our Part Details page. You can also find images and similar parts to 5-104068-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104068-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104068-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104068-4 fall under?
The 5-104068-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104068-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104068-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104068-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104068-4 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5-104068-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104068-4 often in real-time on the comparison pages.
What if I can't find stock of 5-104068-4?
You can fill out our help required form which you can use to request a quote for 5-104068-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.