Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 20 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .35in, 8.89mm |
コネクタの高さ | 8.89mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Solder Process Feature | Board Standoff |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 38 |
Packaging Method | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1in, 2.54mm |
Operating Temperature Range | -65 – 105°C |
20 SYSTEM 50 RCPT ASSY DRST SN PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 5-104078-1 | Internal Number: 5-104078-1 | TE Connectivity | TE Store |
Conn Socket Strip RCP 20 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5-104078-1?
Additional datasheets, footprints and schematics for 5-104078-1 are listed on our Part Details page. You can also find images and similar parts to 5-104078-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104078-1 fall under?
The 5-104078-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104078-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104078-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104078-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104078-1 have stock available?
Authorised distributors including TE Store, Avnet America and Avnet Abacus have stock available or on a lead time for 5-104078-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104078-1 often in real-time on the comparison pages.
What if I can't find stock of 5-104078-1?
You can fill out our help required form which you can use to request a quote for 5-104078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.