Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Prices starting from US$3.70
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$3.70 |
623
|
Buy Now | |
Newark Electronics | US$5.87 |
623
|
Buy Now | |
Rapid Electronics | US$4.07 |
623
|
Buy Now | |
Chip One Stop | US$4.66 |
623
|
Buy Now | |
Farnell | US$5.38 |
513
|
Buy Now | |
Future Electronics | US$4.65 |
-
|
Buy Now | |
Avnet America | US$3.88 |
-
|
Buy Now | |
RS Americas | US$4.55 |
-
|
Buy Now | |
Boersig | US$4.20 |
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Connectors Sys 50 20P Header Shrouded |Amp Te Connectivity 104069-1 | Newark Electronics |
Connectors SYS 50 20P HEADER SHROUDED | Rapid Electronics |
TE Connectivity - AMP PCB Conn 20 SYSTEM 50 HDR DRRA SHRD | Distrelec |
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM | Farnell |
AMPMODU 20 Position Through-Hole Dual Right Angle .050 x .100 Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 20 POS 1.27mm Solder RA Thru-Hole Tube | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 104069-1 .?
Additional datasheets, footprints and schematics for 104069-1 . are listed on our Part Details page. You can also find images and similar parts to 104069-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104069-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104069-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104069-1 . fall under?
The 104069-1 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 104069-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104069-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 104069-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104069-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 104069-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104069-1 . often in real-time on the comparison pages.
What if I can't find stock of 104069-1 .?
You can fill out our help required form which you can use to request a quote for 104069-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.