5-104477-2 PCB Connectors by TE Connectivity

20 SYSTEM 50 HDR DRRA SHRD SN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.03

Distributor Stock
Logo for Farnell
Farnell
from US$3.03
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.68
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.31
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.15
-
Buy Now
Logo for TE Store
TE Store
from US$9.27
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .015in, .381mm
Connector Profile Standard
Number of Positions 20
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Right Angle
Number of Rows 2
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Matte
Mating Post Length .125in, 3.175mm
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 1A
Contact Mating Area Plating Material Thickness 30µin
PCB Contact Termination Area Plating Material Thickness 150 – 250µin
Row-to-Row Spacing .1in, 2.54mm
Dielectric Withstanding Voltage 500 VAC
Operating Voltage 30VAC
Housing Material Thermoplastic
Housing Color Black
Number of Shrouded Sides 2
Centerline (Pitch) .05in, 1.27mm
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Mating Alignment With
Panel Mount Feature Without
PCB Mount Retention Type Hold-Down Post
PCB Mount Retention With
Mating Alignment Type Polarization
Mating Retention With
Strain Relief Without
Mating Retention Type Detent Latching
Comment Note 2: Hold-down posts located as shown for 8 through 12 and 60 through 100-position headers., **Position identification feature omitted on 8, 10 and 12-position headers., Note 1: Hold-down posts located as shown for 16 through 100-position headers.
実装方法 Tube, Box & Tube
Packaging Method Tube, Box & Tube
Packaging Quantity 27
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 3.68mm, .145in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C


Alternative Descriptions

20 System 50 Hdr Drra Shrd Sn |Amp Te Connectivity 5-104477-2 | Newark Electronics
Conn Shrouded Header HDR 20 POS 1.27mm Solder RA Thru-Hole Tube | Avnet America
Connector, AMPMODU, 20 System 50 Hdr Drra Shrd Sn | TE Connectivity 5-104477-2 | RS Americas
Special Order: 20 SYSTEM 50 HDR DRRA SHRD SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 20 | PCB Header & Receptacle | Part Number: 5-104477-2 | Internal Number: 5-104477-2 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-104477-2?

Additional datasheets, footprints and schematics for 5-104477-2 are listed on our Part Details page. You can also find images and similar parts to 5-104477-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-104477-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104477-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-104477-2 fall under?

The 5-104477-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-104477-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104477-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-104477-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-104477-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 5-104477-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-104477-2 often in real-time on the comparison pages.

What if I can't find stock of 5-104477-2?

You can fill out our help required form which you can use to request a quote for 5-104477-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay