Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.15
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.95
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$5.37
|
136
in stock
|
Buy Now | |
Chip One Stop
from US$5.39
|
136
in stock
|
Buy Now | |
Distrelec
from US$4.27
|
136
in stock
|
Buy Now | |
Future Electronics
from US$2.70
|
-
|
Buy Now | |
Avnet America
from US$2.85
|
-
|
Buy Now | |
RS Americas
from US$3.17
|
-
|
Buy Now | |
element14
from US$3.28
|
-
|
Buy Now | |
Boersig
from US$2.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 20Contacts |
Contact Termination Type | Through Hole |
Product Range | AMPMODU System 50 Series |
RoHS Compliant | No |
20 SYSTEM 50 HDR DRST SHRD | Rapid Electronics |
20 System 50 Hdr Drst Shrd |Amp Te Connectivity 104068-1 | Newark Electronics |
TE Connectivity - AMP PCB Conn 20 SYSTEM 50 HDR DRST SHRD | Distrelec |
CONN, HEADER, 20POS, 2ROW, 1.27MM, TH | Farnell |
Conn Shrouded Header HDR 20 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
SYS 50 SHRD HDR ASSY, 20 SYSTEM 50 HDR DRST SHRD | TE Connectivity 104068-1 | RS Americas |
CONNECTOR, HEADER, THT, 2.54MM, 20WAY | element14 |
Where can I find additional details, specifications and documents for a 104068-1?
Additional datasheets, footprints and schematics for 104068-1 are listed on our Part Details page. You can also find images and similar parts to 104068-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104068-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104068-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104068-1 fall under?
The 104068-1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104068-1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104068-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104068-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104068-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 104068-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104068-1 often in real-time on the comparison pages.
What if I can't find stock of 104068-1?
You can fill out our help required form which you can use to request a quote for 104068-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.