5-147377-2 PCB Connectors by TE Connectivity

20 SYS50 SMT HDR DR SHD SN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.20

Distributor Stock
Logo for Farnell
Farnell
from US$5.83
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.81
3,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$11.04
1,549
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.74
77
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.83
77
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.28
77
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$5.46
77
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.81
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.20
-
Buy Now
Logo for element14
element14
from US$5.81
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .022in
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 20
Connector Contact Load Condition Fully Loaded
Contact Type Pin
Mating Post Length .031in
PCB Contact Termination Area Plating Material Thickness 150µin
Contact Mating Area Plating Material Thickness 30µin
Contact Current Rating (Max) 1A
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
Contact Shape & Form Round
Row-to-Row Spacing .1in
Dielectric Withstanding Voltage 500 V
Operating Voltage 30VAC
Housing Color Black
Housing Material PPA
Centerline (Pitch) 1.27mm, .05in
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Mating Alignment Type Polarization
Mating Retention Type Latching
Mating Retention With
PCB Mount Retention Without
Panel Mount Feature With
Strain Relief Without
Mating Alignment With
Solder Process Feature Board Standoff
Packaging Method Tape & Reel
Packaging Quantity 250
実装方法 Tape & Reel
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Termination Method to Printed Circuit Board Surface Mount
Termination Post & Tail Length .031in
Operating Temperature Range -65 – 105°C


Alternative Descriptions

20 Positions Header | Future Electronics
20 SYS50 SMT HDR DR SHD SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Wire-to-Board Number of Positions: 20 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 20 | PCB Header & Receptacle | Part Number: 5-147377-2 | Internal Number: 5-147377-2 | TE Connectivity | TE Store
Connectors Hdr 2X10P Vrt Smt |Amp Te Connectivity 5-147377-2 | Newark Electronics
Connectors HDR 2X10P VRT SMT | Rapid Electronics
TE Connectivity - AMP PCB Conn 20 SYS50 SMT HDR DR SHD SN | Distrelec
Conn Shrouded Header HDR 20 POS 1.27mm Solder ST SMD T/R | Avnet America
PCB Header, 1.27 mm, 20 Way 2 Row, Straight, Solder, AMPMODU System 50 Series | TE Connectivity 5-147377-2 | RS Americas
WTB CONNECTOR, HEADER, 20POS, 1.27MM | element14


5-147377-2 Connectors by Unknown

CONNECTOR HEADER 20POS 2ROW 1.27MM

Status: Unknown
Series: AMPMODU System 50 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 1.27mm
No. of Contacts 20Contacts
Gender Header
Product Range AMPMODU System 50 Series
Contact Termination Type Surface Mount
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (15-Jan-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-147377-2?

Additional datasheets, footprints and schematics for 5-147377-2 are listed on our Part Details page. You can also find images and similar parts to 5-147377-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-147377-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-147377-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-147377-2 fall under?

The 5-147377-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-147377-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147377-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-147377-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-147377-2 have stock available?

Authorised distributors including Future Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-147377-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-147377-2 often in real-time on the comparison pages.

What if I can't find stock of 5-147377-2?

You can fill out our help required form which you can use to request a quote for 5-147377-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay