Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.48
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$3.16
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.04
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$4.33
|
15,000
in stock
|
Buy Now | |
TE Store
from US$5.31
|
590
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
400
in stock
|
Buy Now | |
element14
from US$4.54
|
250
in stock
|
Buy Now | |
TTI Europe
from US$2.88
|
200
in stock
|
Buy Now | |
Avnet America
from US$3.09
|
-
|
Buy Now | |
RS Americas
from US$4.35
|
-
|
Buy Now | |
Avnet Asia
from US$3.00
|
-
|
Buy Now | |
Boersig
from US$3.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Assembly Process Feature Material | Steel |
---|---|
Number of Positions | 80 |
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | .2µm, 8µin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Base Material | Copper Alloy |
コネクタの高さ | 13mm |
Stack Height | 13mm, 16mm, .63in, 14mm, .551in, .591in, 15mm, .512in |
Connector Height | .512in, 13mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Housing Material | Matte |
Housing Color | Natural |
Centerline (Pitch) | .031in, .8mm |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Quantity | 200 |
Packaging Reel Diameter | .5in |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
High Temperature Compatible | Yes |
Connectors 0.8Mm-13H Rec 2X040P |Amp Te Connectivity 5084616-3 | Newark Electronics |
Connectors 0.8MM-13H REC 2X040P | Rapid Electronics |
TE Connectivity - AMP PCB Connector 0.8FHR13H.508008/SnTRSC | Distrelec |
0.8FH,R13H.5,080,08/SN,TR,SC | Farnell |
0.8FH,R13H.5,080,08/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 80 | Free Height Receptacle Conn: Board-Board & Vertical & 80 & 0.8Mm | Part Number: 5084616-3 | Internal Number: 5084616-3 | .8 mm | TE Store |
0.8FH | Future Electronics |
CONNECTOR, STACKING, RCPT, 80POS, 2ROW | element14 |
Conn Fine Pitch Connector RCP 80 POS 0.8mm Solder ST SMD T/R | Avnet America |
0.8FH, R13H.5,080,08/Sn, TR, SC, PCB Headers and Receptacles | TE Connectivity 5084616-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 80Contacts |
Gender | Receptacle |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5084616-3?
Additional datasheets, footprints and schematics for 5084616-3 are listed on our Part Details page. You can also find images and similar parts to 5084616-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5084616-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5084616-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5084616-3 fall under?
The 5084616-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5084616-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5084616-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5084616-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5084616-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5084616-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5084616-3 often in real-time on the comparison pages.
What if I can't find stock of 5084616-3?
You can fill out our help required form which you can use to request a quote for 5084616-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.