Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Assembly Process Feature Material | Steel |
---|---|
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
Number of Positions | 80 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Layout | Inline |
Contact Type | Tab |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Stack Height | 11mm, 7mm, .591in, .433in, .276in, 19mm, .748in, 15mm |
Connector Height | 7mm, .276in |
コネクタの高さ | 7mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Natural |
Housing Material | Matte |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Reel Diameter | .5in |
Packaging Quantity | 700 |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
0.8FH,P07H.5,080,30/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 80 | Free Height Plug Connector: Board-Board & Vertical & 80 & 0.8Mm | Part Number: 7-5177986-3 | Internal Number: 7-5177986-3 | .8 mm | TE Store |
Board To Board & Mezzanine Connectors 0.8Fh |Amp Te Connectivity 7-5177986-3 | Newark Electronics |
0.8FH,P07H.5,080,30/SN,TR,SC | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 7-5177986-3?
Additional datasheets, footprints and schematics for 7-5177986-3 are listed on our Part Details page. You can also find images and similar parts to 7-5177986-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-5177986-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-5177986-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-5177986-3 fall under?
The 7-5177986-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 7-5177986-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-5177986-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-5177986-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-5177986-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Boersig have stock available or on a lead time for 7-5177986-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-5177986-3 often in real-time on the comparison pages.
What if I can't find stock of 7-5177986-3?
You can fill out our help required form which you can use to request a quote for 7-5177986-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.