5-1735480-3 PCB Connectors by TE Connectivity

0.8FH,R17H.5,080,08/Sn,TU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.93

Distributor Stock
Logo for Distrelec
Distrelec
from US$6.09
4,716
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.79
4,716
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.33
4,716
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.93
4,716
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.61
3,780
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.83
102
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.86
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Stackable Yes
Number of Rows 2
Board-to-Board Configuration Mezzanine
Number of Positions 80
Contact Current Rating (Max) .5A
PCB Contact Termination Area Plating Material Thickness 78.74µin, 2µm
Contact Layout Inline
PCB Contact Termination Area Plating Material Finish Matte
Contact Type Socket
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness .2µm, 8µin
Stack Height 20mm, .787in, 17mm, 19mm, 18mm, .748in, .669in, .709in
コネクタの高さ 17mm
Connector Height .669in, 17mm
Insulation Resistance 2MΩ
Operating Voltage 100VAC
Dielectric Withstanding Voltage (Max) 500VAC
Housing Color Natural
Housing Material Matte
Centerline (Pitch) .8mm, .031in
Mating Entry Location Top
UL Flammability Rating UL 94V-0
PCB Mount Alignment With
Locating Post Length .02in, .5mm
Mating Alignment Type Polarization
PCB Mount Alignment Type Positioning Bosses
PCB Mount Retention Without
Mating Alignment With
Connector Mounting Type Board Mount
Circuit Application Signal
Assembly Process Feature None
Packaging Reel Diameter .5in
Packaging Method Tube, Box & Tube
Packaging Quantity 12
実装方法 Box & Tube, Tube
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 125°C, -40 – 257°F
High Temperature Compatible Yes


Alternative Descriptions

Connectors Rcpt 80P .8Mm Fh 17H Au |Amp Te Connectivity 5-1735480-3 | Newark Electronics
Connectors RCPT 80P .8MM FH 17H AU | Rapid Electronics
TE Connectivity 0.8FH R17H.5 080 08/Sn TU Board to Board | Distrelec
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell
0.8FH,R17H.5,080,08/Sn,TU PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 80 | Free Height Receptacle Conn: Board-Board & Vertical & 80 & 0.8Mm | Part Number: 5-1735480-3 | Internal Number: 5-1735480-3 | .8 mm | TE Store
Conn Fine Pitch Connector RCP 80 POS 0.8mm Solder ST SMD Tube | Avnet America
0.8FH, R17H.5,080,08/Sn, TU, PCB Headers and Receptacles | TE Connectivity 5-1735480-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-1735480-3?

Additional datasheets, footprints and schematics for 5-1735480-3 are listed on our Part Details page. You can also find images and similar parts to 5-1735480-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-1735480-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1735480-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-1735480-3 fall under?

The 5-1735480-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-1735480-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1735480-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-1735480-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-1735480-3 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-1735480-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-1735480-3 often in real-time on the comparison pages.

What if I can't find stock of 5-1735480-3?

You can fill out our help required form which you can use to request a quote for 5-1735480-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay