Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.11
|
164
in stock
|
Buy Now | |
TE Store
from US$4.63
|
25,899
in stock
|
Buy Now | |
Rapid Electronics
from US$4.10
|
1,471
in stock
|
Buy Now | |
Chip One Stop
from US$4.56
|
1,461
in stock
|
Buy Now | |
Farnell
from US$4.29
|
1,176
in stock
|
Buy Now | |
Boersig
from US$4.27
|
822
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
209
in stock
|
Buy Now | |
element14
from US$4.17
|
209
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,392
in stock
|
Buy Now | |
Future Electronics
from US$3.47
|
-
|
Buy Now | |
Avnet America
from US$3.55
|
-
|
Buy Now | |
RS Americas
from US$3.92
|
-
|
Buy Now | |
Distrelec
from US$4.02
|
-
|
Buy Now | |
TTI Europe
from US$3.37
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Number of Positions | 80 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Layout | Inline |
Stack Height | 7mm, .236in, 6mm, .315in, 5mm, .197in, 8mm, .276in |
Connector Height | 5mm, .197in |
コネクタの高さ | 5mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .8mm, .031in |
Housing Material | Matte |
Housing Color | Natural |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Locating Post Length | .5mm, .02in |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment | With |
PCB Mount Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 12 |
Packaging Reel Diameter | .5in |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
0.8FH,R05H.5,080,08/Sn,TU PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 80 | Free Height Receptacle Conn: Board-Board & Vertical & 80 & 0.8Mm | Part Number: 5177983-3 | Internal Number: 5177983-3 | .8 mm | TE Store |
Connectors 80P 5mm RECEPTACLE STACK HEIGHT 5-8mm | Rapid Electronics |
MEZZANINE CONN, RCPT, 80POS, 2ROW | Farnell |
Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 Mm, 80, Surface Mount Rohs Compliant: Yes |Amp Te Connectivity 5177983-3 | Newark Electronics |
SOCKET, VERTICAL, 0.8MM, 5MM, 80WAY | element14 |
80 way 0.8mm pitch SMT socket,5mm H | RS |
Conn Fine Pitch Connector RCP 80 POS 0.8mm Solder ST SMD Tube | Avnet Abacus |
80 Position Dual Row 0.8 mm Pitch Vertical Board to Board Stacking Socket | Future Electronics |
Free Height Series 0.8mm 80 Way 2 Row Straight PCB Socket Smnt Board to Board | TE Connectivity 5177983-3 | RS Americas |
TE Connectivity 0.8FH R05H.5 080 08/Sn TU Board to Board | Distrelec |
.8FH,R05H.5,080,08/SN,TU | TTI Europe |
Status: | Unknown |
---|---|
Series: | Fine Stack Series |
RoHS: | Unknown |
Product Range | Fine Stack Series |
---|---|
No. of Contacts | 80Contacts |
Gender | Receptacle |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
Current Rating | 0.5A |
External Length / Height | 5mm |
Flammability Rating | UL94V-0 |
Height | 5mm |
Insulator Material | Thermoplastic |
Lead Spacing | 0.8mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 100V |
Where can I find additional details, specifications and documents for a 5177983-3?
Additional datasheets, footprints and schematics for 5177983-3 are listed on our Part Details page. You can also find images and similar parts to 5177983-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5177983-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5177983-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5177983-3 fall under?
The 5177983-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5177983-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5177983-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5177983-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5177983-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Boersig have stock available or on a lead time for 5177983-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5177983-3 often in real-time on the comparison pages.
What if I can't find stock of 5177983-3?
You can fill out our help required form which you can use to request a quote for 5177983-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.