Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.35
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$3.07
|
6,936
in stock
|
Buy Now | |
Newark Electronics
from US$5.92
|
14
in stock
|
Buy Now | |
element14
from US$4.76
|
14
in stock
|
Buy Now | |
Avnet America
from US$3.27
|
-
|
Buy Now | |
RS Americas
from US$4.38
|
-
|
Buy Now | |
Boersig
from US$3.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stackable | Yes |
---|---|
Number of Positions | 80 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 8µin |
Contact Type | Tab |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Mating Area Plating Material Finish | Matte |
Connector Height | 7mm, .276in |
Stack Height | 7mm, 15mm, .433in, .591in, .276in, 11mm, 19mm, .748in |
コネクタの高さ | 7mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Mating Entry Location | Top |
Housing Color | Natural |
Centerline (Pitch) | .8mm, .031in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Positioning Bosses |
Locating Post Length | .5mm, .02in |
Mating Alignment Type | Polarized |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 12 |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Packaging Reel Diameter | .5in |
Header Type | Standard |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
High Temperature Compatible | Yes |
Connector, Stacking, Plug, 80Pos, 2Rows Rohs Compliant: Yes |Amp Te Connectivity 5179030-3 | Newark Electronics |
CONNECTOR, STACKING, PLUG, 80POS, 2ROWS | element14 |
Conn Fine Pitch Connector PL 80 POS 0.8mm Solder ST SMD Tube | Avnet America |
0.8FH, P07H.5,080,08/Sn, TU, PCB Headers and Receptacles | TE Connectivity 5179030-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5179030-3?
Additional datasheets, footprints and schematics for 5179030-3 are listed on our Part Details page. You can also find images and similar parts to 5179030-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5179030-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5179030-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5179030-3 fall under?
The 5179030-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5179030-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5179030-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5179030-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5179030-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 5179030-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5179030-3 often in real-time on the comparison pages.
What if I can't find stock of 5179030-3?
You can fill out our help required form which you can use to request a quote for 5179030-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.