Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.01
|
2,804
in stock
|
Buy Now | |
Newark Electronics
from US$27.36
|
2,804
in stock
|
Buy Now | |
Rapid Electronics
from US$18.57
|
2,804
in stock
|
Buy Now | |
Chip One Stop
from US$17.90
|
2,804
in stock
|
Buy Now | |
Farnell
from US$27.38
|
2,244
in stock
|
Buy Now | |
Avnet America
from US$15.71
|
-
|
Buy Now | |
RS Americas
from US$17.52
|
-
|
Buy Now | |
Boersig
from US$19.12
|
-
|
Buy Now | |
TE Store
from US$25.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Board-to-Board Configuration | Right Angle |
Stackable | Yes |
Number of Rows | 2 |
Number of Positions | 80 |
Contact Base Material | Brass |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
Contact Type | Tab |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .3µm, 11.81µin |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 5.12mm |
Connector Height | .202in, 5.12mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Housing Material | Matte |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .079in, 2mm |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Housing Peg |
PCB Mount Retention | With |
PCB Mount Alignment Type | Housing Peg |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Reel Diameter | 2in |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.38mm, .093in |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
High Temperature Compatible | Yes |
Connectors 0.8 Fh Plug Assy 80P R/Angle |Amp Te Connectivity 316229-3 | Newark Electronics |
Connectors 0.8 FH PLUG ASSY 80P R/ANGLE | Rapid Electronics |
TE Connectivity 0.8 FH PLUG ASSY 80P R/ANGLE Board to Board & Mezzanine Connectors 0.8 FH PLUG ASSY 80P R/ANGLE | Distrelec |
Conn Fine Pitch Connector PL 80 POS 0.8mm Solder RA SMD Tray | Avnet America |
0.8 FH PLUG ASSY 80P R/ANGLE, PCB Headers and Receptacles | TE Connectivity 316229-3 | RS Americas |
0.8 FH PLUG ASSY 80P R/ANGLE PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): .8 mm PCB Mount Header Right Angle Board-to-Board 80 | PCB Header & Receptacle | Part Number: 316229-3 | Internal Number: 316229-3 | .8 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Fine Stack Series |
RoHS: | Unknown |
Product Range | Fine Stack Series |
---|---|
No. of Contacts | 80Contacts |
Gender | Plug |
Pitch Spacing | 0.8mm |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | 1.3mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 316229-3?
Additional datasheets, footprints and schematics for 316229-3 are listed on our Part Details page. You can also find images and similar parts to 316229-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316229-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316229-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316229-3 fall under?
The 316229-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 316229-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316229-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 316229-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316229-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 316229-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316229-3 often in real-time on the comparison pages.
What if I can't find stock of 316229-3?
You can fill out our help required form which you can use to request a quote for 316229-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.