3-5177986-3 PCB Connectors by TE Connectivity

0.8FH,P08H.5,080,08/Sn,TR,SC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Farnell
Farnell
from US$3.96
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.96
9,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.24
6,600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.29
5,400
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.86
5,400
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$4.34
1,200
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.95
297
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
10,800
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.83
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.12
-
Buy Now
Logo for element14
element14
from US$4.71
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.27
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Assembly Process Feature Material Steel
Stackable Yes
Board-to-Board Configuration Mezzanine
Number of Rows 2
Number of Positions 80
PCB Mount Orientation Vertical
Contact Current Rating (Max) .5A
Contact Base Material Brass
PCB Contact Termination Area Plating Material Thickness 78.74µin, 2µm
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness 8µin, .2µm
PCB Contact Termination Area Plating Material Tin
Contact Layout Inline
PCB Contact Termination Area Plating Material Finish Matte
Contact Mating Area Plating Material Finish Matte
Contact Type Tab
Stack Height .63in, .472in, .315in, 8mm, 12mm, 16mm, 20mm, .787in
Connector Height .315in, 8mm
コネクタの高さ 8mm
Insulation Resistance 2MΩ
Dielectric Withstanding Voltage (Max) 500VAC
Operating Voltage 100VAC
Centerline (Pitch) .8mm, .031in
Mating Entry Location Top
Housing Color Natural
Housing Material Matte
UL Flammability Rating UL 94V-0
PCB Mount Alignment Type Positioning Bosses
Locating Post Length .5mm, .02in
PCB Mount Alignment With
PCB Mount Retention Without
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
Mating Alignment With
Circuit Application Signal
Assembly Process Feature Pick and Place Cover
実装方法 Tape & Reel
Packaging Quantity 600
Packaging Reel Diameter .5in
Packaging Method Tape & Reel
PCB Connector Assembly Type PCB Mount Header
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 257°F, -40 – 125°C
High Temperature Compatible Yes


Alternative Descriptions

8FH,P08H.5,080,08/SN,TR,SC | TTI Europe
Connectors 0.8MM-08H PLG 2X040P 1800 | Rapid Electronics
Connectors 0.8Mm-08H Plg 2X040P 1800 |Amp Te Connectivity 3-5177986-3 | Newark Electronics
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell
TE Connectivity - AMP PCB Connector 0.8FHP08H.508008/SnTRSC | Distrelec
0.8FH,P08H.5,080,08/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 80 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 80 | Free Height Plug Connector: Board-Board & Vertical & 80 & 0.8Mm | Part Number: 3-5177986-3 | Internal Number: 3-5177986-3 | .8 mm | TE Store
Conn Fine Pitch Connector PL 80 POS 0.8mm Solder ST SMD T/R | Avnet Abacus
80 Position Surface Mount Dual Row Straight Board to Board Stackable Header | Future Electronics
0.8FH, P08H.5,080,08/Sn, TR, SC, PCB Headers and Receptacles | TE Connectivity 3-5177986-3 | RS Americas
CONNECTOR, STACKING, PLUG, 80POS, 2ROW | element14


3-5177986-3 Connectors by Unknown

CONNECTOR STACKING PLUG 80POS 2ROW

Status: Unknown
Series: Free Height (FH) Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Free Height (FH) Series
No. of Contacts 80Contacts
Gender Plug
Pitch Spacing 0.8mm
Contact Termination Type Surface Mount
No. of Rows 2Rows
Row Pitch -
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (15-Jan-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-5177986-3?

Additional datasheets, footprints and schematics for 3-5177986-3 are listed on our Part Details page. You can also find images and similar parts to 3-5177986-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-5177986-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5177986-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-5177986-3 fall under?

The 3-5177986-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-5177986-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5177986-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-5177986-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-5177986-3 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 3-5177986-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-5177986-3 often in real-time on the comparison pages.

What if I can't find stock of 3-5177986-3?

You can fill out our help required form which you can use to request a quote for 3-5177986-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay