Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Body Finish | Plated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Tin |
RF Connector Mated Outer Diameter (Approximate) | .267in, 6.8mm |
Impedance | 75Ω |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Threaded |
Detent | Without |
Operating Frequency | 2GHz |
Dielectric Material | Polypropylene |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
RF Interface | F Series |
Termination Method to Wire & Cable | Crimp |
Cable Type | KX 52, KX 6A, RG 62A, KX 25, RG 140, RG 210, KX 53, RG 59B, URM 90, Belden 9291 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
RF COAXIAL, F, STRAIGHT JACK, 75OHM | element14 |
TE Connectivity - AMP F-Type Jack 75Ohm Straight Panel Mount | Distrelec |
F TYPE BLK JK R/M 75 OHM RG59B/U, 62A/U, 140/U, 210/U, URM90, BELDEN 9291, 9291, | TE Connectivity 5-1814826-1 | RS Americas |
Rf/Coaxial Connector, F Coaxial, Straight Bulkhead Jack, Crimp, 75 Ohm Rohs Compliant: Yes |Te Connectivity 5-1814826-1 | Newark Electronics |
Conn Type F RCP 0Hz to 2GHz 75Ohm Crimp ST Panel Mount Tin | Avnet America |
Where can I find additional details, specifications and documents for a 5-1814826-1?
Additional datasheets, footprints and schematics for 5-1814826-1 are listed on our Part Details page. You can also find images and similar parts to 5-1814826-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1814826-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1814826-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1814826-1 fall under?
The 5-1814826-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-1814826-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1814826-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1814826-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1814826-1 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 5-1814826-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1814826-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1814826-1?
You can fill out our help required form which you can use to request a quote for 5-1814826-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.