Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.22
|
741
in stock
|
Buy Now | |
Powell Electronics
from US$10.36
|
47,850
in stock
|
Buy Now | |
Newark Electronics
from US$8.99
|
741
in stock
|
Buy Now | |
element14
from US$8.92
|
741
in stock
|
Buy Now | |
Future Electronics
from US$5.93
|
500
in stock
|
Buy Now | |
Avnet America
from US$7.95
|
-
|
Buy Now | |
RS Americas
from US$3.12
|
-
|
Buy Now | |
TTI Europe
from US$6.95
|
-
|
Buy Now | |
TE Store
from US$22.24
|
-
|
Buy Now | |
Sager
from US$8.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .022in |
---|---|
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Contact Type | Pin |
Mating Post Length | .031in |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | .1in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 500 V |
Housing Material | PPA |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Mating Alignment Type | Polarization |
Mating Retention Type | Latching |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Packaging Method | Tape & Reel |
Packaging Quantity | 250 |
実装方法 | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .031in |
Operating Temperature Range | -65 – 105°C |
Wtb Connector, Header, 50Pos, 1.27Mm | Newark Electronics |
WTB CONNECTOR, HEADER, 50POS, 1.27MM | element14 |
AMPMODU 50 Position SMT Dual Row Vertical .050 x.100 Board to Board Header | Future Electronics |
Conn Shrouded Header HDR 50 POS 1.27mm Solder ST SMD T/R | Avnet America |
PCB Header, 1.27 mm, 50 Way 2 Row, Straight, Solder, AMPMODU System 50 Series | TE Connectivity 5-147377-5 | RS Americas |
Special Order: 50 SYS50 SMT HDR DR SHD SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Wire-to-Board Number of Positions: 50 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 50 | PCB Header & Receptacle | Part Number: 5-147377-5 | Internal Number: 5-147377-5 | TE Connectivity | TE Store |
Board to Board & Mezzanine Connectors .050 BMHDR 2X25P SM VT | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5-147377-5?
Additional datasheets, footprints and schematics for 5-147377-5 are listed on our Part Details page. You can also find images and similar parts to 5-147377-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-147377-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-147377-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-147377-5 fall under?
The 5-147377-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-147377-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-147377-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-147377-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-147377-5 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 5-147377-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-147377-5 often in real-time on the comparison pages.
What if I can't find stock of 5-147377-5?
You can fill out our help required form which you can use to request a quote for 5-147377-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.