Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.76
|
2
in stock
|
Buy Now | |
TE Store
from US$34.70
|
1,197
in stock
|
Buy Now | |
Future Electronics
from US$6.84
|
572
in stock
|
Buy Now | |
Newark Electronics
from US$14.19
|
346
in stock
|
Buy Now | |
Avnet America
from US$13.32
|
346
in stock
|
Buy Now | |
Powell Electronics
from US$17.36
|
281
in stock
|
Buy Now | |
element14
from US$14.92
|
2
in stock
|
Buy Now | |
RS Americas
from US$15.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Retention Feature Plating Material | Tin |
---|---|
Post Size | .381mm, .015in |
PCB Retention Feature Material | Copper Alloy |
Beschichtungsmaterial der PCB-Arretierung | Tin |
Connector Profile | Standard |
Number of Positions | 50 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Mating Post Length | .125in, 3.175mm |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Row-to-Row Spacing | 2.54mm, .1in |
Shrouded End Dimension | .05in |
PCB Thickness (Recommended) | 1.57mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 500 VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 2 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
Mating Alignment | With |
PCB Mount Retention Type | Hold-Down Post |
Solder Process Feature | Board Standoff |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 13 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .1in, 2.54mm |
Operating Temperature Range | -65 – 105°C |
50 SYS50 S/M HDR DRST SHRDSN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Wire-to-Board Number of Positions: 50 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 50 | PCB Header & Receptacle | Part Number: 5-104549-7 | Internal Number: 5-104549-7 | TE Connectivity | TE Store |
AMPMODU 50 Position SMT Dual Row Vertical .050 x.100 Board to Board Header | Future Electronics |
5-104549-7 Rohs Compliant: Yes |Amp Te Connectivity 5-104549-7 | Newark Electronics |
Conn Shrouded Header HDR 50 POS 1.27mm Solder ST SMD Tube | Avnet America |
HEADER, STR, 50WAY, SM | element14 |
PCB Header, 50-Pos, 2 Row, Shrouded, Vertical, AMPMODU System 50 Series | TE Connectivity 5-104549-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
Lead Spacing | 1.27mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5-104549-7?
Additional datasheets, footprints and schematics for 5-104549-7 are listed on our Part Details page. You can also find images and similar parts to 5-104549-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-104549-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-104549-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-104549-7 fall under?
The 5-104549-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-104549-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-104549-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-104549-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-104549-7 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Avnet America and Powell Electronics have stock available or on a lead time for 5-104549-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-104549-7 often in real-time on the comparison pages.
What if I can't find stock of 5-104549-7?
You can fill out our help required form which you can use to request a quote for 5-104549-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.