104550-6 . Unknown Parts by Unknown

CONNECTOR 50POS RCPT 1.27MM 2ROW

Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.60

Distributor Stock
Logo for Distrelec
Distrelec
from US$10.18
575
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.59
575
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$8.60
575
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.88
575
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.66
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.82
-
Buy Now
Logo for Boersig
Boersig
from US$8.89
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pitch Spacing 1.27mm
No. of Contacts 50Contacts
Gender Receptacle
Product Range AMPMODU Series
Contact Termination Type Surface Mount
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)


104550-6 Connectors by TE Connectivity

BOARD-BOARD CONNECTOR RECEPTACLE, 50WAY, 2ROW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Approval Bodies CSA / UL
Body Material Glass-filled Thermoplastic
Color Black
Connector Type Board-to-Board
Features Holddown
Housing Style Vertical
Leaded Process Compatible No
RoHS Compliant No

Alternative Descriptions

Connectors 50 Sys50 Surfmnt Drst Rcpt |Amp Te Connectivity 104550-6 | Newark Electronics
Connectors 50 SYS50 SURFMNT DRST RCPT | Rapid Electronics
TE Connectivity 50 SYS50 SURFMNT DRST RCPT Board to Board & Mezzanine Connectors 50 SYS50 SURFMNT DRST RCPT | Distrelec
Conn Socket Strip RCP 50 POS 1.27mm Solder ST SMD Tube | Avnet America
TE | RS Americas
50 SYS50 SURFMNT DRST RCPT | Boersig

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104550-6 .?

Additional datasheets, footprints and schematics for 104550-6 . are listed on our Part Details page. You can also find images and similar parts to 104550-6 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104550-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104550-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104550-6 . fall under?

The 104550-6 . is listed under Unknown Parts.

Can I view similar or alternative parts?

You can view similar parts to 104550-6 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104550-6 . you can contact the distributor directly for product support, shipping queries etc.

Is the 104550-6 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104550-6 . have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 104550-6 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104550-6 . often in real-time on the comparison pages.

What if I can't find stock of 104550-6 .?

You can fill out our help required form which you can use to request a quote for 104550-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay