Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Approval Bodies | CSA / UL |
---|---|
Body Material | Glass-filled Thermoplastic |
Color | Black |
Connector Type | Wire-to-Board |
Features | Holddown |
Housing Style | Vertical |
Leaded Process Compatible | No |
RoHS Compliant | No |
Wire-Board Conn, Header, 50Pos, 0.05In | Newark Electronics |
Conn Shrouded Header HDR 50 POS 1.27mm Solder ST SMD Tube | Avnet America |
TE | RS Americas |
Special Order: 50 SYS50 SURFMNT HDR DRST SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Wire-to-Board Number of Positions: 50 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 50 | PCB Header & Receptacle | Part Number: 104549-7 | Internal Number: 104549-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104549-7?
Additional datasheets, footprints and schematics for 104549-7 are listed on our Part Details page. You can also find images and similar parts to 104549-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104549-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104549-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104549-7 fall under?
The 104549-7 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104549-7 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104549-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 104549-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104549-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 104549-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104549-7 often in real-time on the comparison pages.
What if I can't find stock of 104549-7?
You can fill out our help required form which you can use to request a quote for 104549-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.