Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-2-0111196-1,
CV3177-000 |
Prices starting from US$8.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.73
|
17
in stock
|
Buy Now | |
Heilind Electronics
from US$12.00
|
7,211
in stock
|
Buy Now | |
TTI Europe
from US$8.93
|
1,770
in stock
|
Buy Now | |
Rapid Electronics
from US$9.27
|
1,446
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.00
|
1,442
in stock
|
Buy Now | |
Avnet America
from US$11.21
|
1,157
in stock
|
Buy Now | |
Distrelec
from US$11.63
|
870
in stock
|
Buy Now | |
TE Store
from US$15.28
|
768
in stock
|
Buy Now | |
Future Electronics
from US$11.18
|
378
in stock
|
Buy Now | |
Newark Electronics
from US$16.55
|
156
in stock
|
Buy Now | |
element14
from US$12.43
|
156
in stock
|
Buy Now | |
Farnell
from US$11.33
|
156
in stock
|
Buy Now | |
RS Americas
from US$13.23
|
5
in stock
|
Buy Now | |
Boersig
from US$9.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Number of Rows | 2 |
Number of Positions | 50 |
Contact Termination Area Plating Thickness | 100 – 200µm, 2.54 – 5.08µin |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .762µm |
Contact Current Rating (Max) | .5A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Layout | Matrix |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Connector Height | 12.32mm, .485in |
Connector Length | 1.51in, 38.354mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 12.32mm |
Connector Width | .254in, 6.45mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VAC |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Polarization | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 30 |
Wire/Cable Type | Ribbon Cable |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Sealable | No |
Connector & Housing Type | Receptacle |
Connector System | Cable-to-Board |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
50 RCPT SYSTEM 50 LEAD FREE | Heilind Electronics |
50 RCPT SYSTEM 50 | TTI Europe |
Headers&Wire Housings 50 POS RECEPT IDC DUAL ROW | Rapid Electronics |
Conn IDC Connector RCP 50 POS 1.27mm IDT RA Cable Mount | Avnet America |
TE Connectivity - AMP Ribbon Cable Conn 50 RCPT SYSTEM 50 | Distrelec |
50 RCPT SYSTEM 50, LEAD FREE Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 2.54 mm Cable-to-Board 50 1.27 mm .05" | Ribbon Cable Connector | Part Number: 2-111196-1 | Internal Number: 2-111196-1 | Alias Number: AMP-2-0111196-1 | TE Connectivity | TE Store |
AMPMODU 50 Position 1.27 mm Dual Row Pitch Ribbon Cable IDC Receptacle | Future Electronics |
Wire-To-Board Connector, Ampmodu System 50 Series, Idc/Idt, Receptacle, 50, 1.27 Mm Rohs Compliant: Yes |Amp Te Connectivity 2-111196-1 | Newark Electronics |
RECEPTACLE, 50WAY | element14 |
AMP-Latch System 50 IDC cable socket, 0P | RS |
Conn, Rect, Interconnect System, Cable Socket,50 Cont, IDC, AMPMODU Series, Straight | TE Connectivity 2-111196-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | IDC / IDT |
Where can I find additional details, specifications and documents for a 2-111196-1?
Additional datasheets, footprints and schematics for 2-111196-1 are listed on our Part Details page. You can also find images and similar parts to 2-111196-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-111196-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111196-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-111196-1 fall under?
The 2-111196-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-111196-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111196-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-111196-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-111196-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Rapid Electronics, Heilind Electronics Asia and Avnet America have stock available or on a lead time for 2-111196-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-111196-1 often in real-time on the comparison pages.
What if I can't find stock of 2-111196-1?
You can fill out our help required form which you can use to request a quote for 2-111196-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.