Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
2,377
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
2,377
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
2,377
in stock
|
Buy Now | |
Heilind Electronics
from US$0.81
|
1,447
in stock
|
Buy Now | |
TE Store
from US$0.76
|
1,007
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
648
in stock
|
Buy Now | |
element14
from US$0.70
|
648
in stock
|
Buy Now | |
Farnell
from US$0.88
|
648
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.81
|
434
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
262
in stock
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 6 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | 9.32mm, .367in |
Length | 1.27in, 32.38mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Packaging Quantity | 1 |
Packaging Method | Carton |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals 6 CIR FF TAB HSG .25 | Rapid Electronics |
TE Connectivity FF 250 TAB HSG 6P NYLON NAT Combination | Distrelec |
6 CIR FF TAB HSG N NAT | Heilind Electronics |
FF 250 TAB HSG 6P NYLON NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 6 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Tab Housing 6 Straight | Crimp Terminal Housing | Part Number: 480004-5 | Internal Number: 480004-5 | TE Connectivity | TE Store |
Housing, Tab, 6.35 (0.250) Fast-On Tabs | Newark Electronics |
HOUSING, TAB, 6.35 (0.250) FAST-ON Tabs | element14 |
Amp Fastin-Faston Series, 6 Way Nylon 66 Pcb Connector Housing, 6.35Mm Tab Size | TE Connectivity 480004-5 | RS Americas |
Receptacle housing, FASTIN-FASTON,tab,6P | RS |
Conn Housing M 6 POS ST Loose Piece | Avnet America |
6 CIR FF TAB HSG N NAT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Tab Housing |
---|---|
For Use With | 6.35 (0.250) FAST-ON Tabs |
Product Range | - |
No. of Contacts | 6Contacts |
Where can I find additional details, specifications and documents for a 480004-5?
Additional datasheets, footprints and schematics for 480004-5 are listed on our Part Details page. You can also find images and similar parts to 480004-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480004-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480004-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480004-5 fall under?
The 480004-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 480004-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480004-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 480004-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480004-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and TE Store have stock available or on a lead time for 480004-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480004-5 often in real-time on the comparison pages.
What if I can't find stock of 480004-5?
You can fill out our help required form which you can use to request a quote for 480004-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.