Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4733050001,
1193546-9 |
Prices starting from US$3.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.82
|
2,500
in stock
|
Buy Now | |
Powell Electronics
from US$6.52
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$7.32
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$3.96
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$4.93
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$5.26
|
-
|
Buy Now | |
Sager
from US$5.58
|
-
|
Buy Now |
Shrink Ratio | 2:1 |
---|---|
Color | Black |
Markers per Sleeve | 1 |
Supplied Diameter | 9.5mm, .375in |
Sleeve Length | 2in, 50mm |
Recovered Inside Diameter | .187in, 4.7mm |
Compatible Cable Diameter | 5.3 – 8.1mm, .209 – .319in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | High Temperature |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 437°F, -55 – 225°C |
Wire Labels & Markers Ht-Sce-3/8-2.0-0 |Raychem Te Connectivity 4733050001 | Newark Electronics |
Wire Labels&Markers HT-SCE-3/8-2.0-0 | Rapid Electronics |
Cable Accessories Marker Sleeve Fluoropolymer Black | Avnet America |
Wire Labels & Markers HS-SLV 3/8 BK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 4733050001?
Additional datasheets, footprints and schematics for 4733050001 are listed on our Part Details page. You can also find images and similar parts to 4733050001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4733050001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4733050001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4733050001 fall under?
The 4733050001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4733050001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4733050001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4733050001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4733050001 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 4733050001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4733050001 often in real-time on the comparison pages.
What if I can't find stock of 4733050001?
You can fill out our help required form which you can use to request a quote for 4733050001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.