Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Form-Wire Barrel Type | Closed Barrel - Other |
---|---|
Die Sets Type | Fixed In Tool |
Tool Type | Straight Action Hand Tool |
Tool Grade | Premium Crimp Tooling |
Specification Type | TE Product Specification (114-) |
Power Type | Manual |
Certification | Yes – Certificate Included |
Ratchet Configuration | Not Releasable, Not Adjustable |
Saht Ececv Pvf2 Clsd End Splc 22-10 Assy Rohs Compliant: Na |Amp Te Connectivity 46866 | Newark Electronics |
Premium Crimp Tooling Not Releasable, Not Adjustable Manual Straight Action Hand Tool | Avnet America |
Certi-Crimp Hand Tools | RS Americas |
Where can I find additional details, specifications and documents for a 46866?
Additional datasheets, footprints and schematics for 46866 are listed on our Part Details page. You can also find images and similar parts to 46866 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46866 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46866 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46866 fall under?
The 46866 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 46866 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46866 you can contact the distributor directly for product support, shipping queries etc.
Is the 46866 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46866 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 46866.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46866 often in real-time on the comparison pages.
What if I can't find stock of 46866?
You can fill out our help required form which you can use to request a quote for 46866 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.