Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.25 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.23 |
33,149
|
Buy Now | |
Avnet America | US$0.16 |
6,096
|
Buy Now | |
TE Store | US$0.33 |
3,166
|
Buy Now | |
Newark Electronics | US$0.11 |
2,852
|
Buy Now | |
element14 | US$0.19 |
2,852
|
Buy Now | |
Farnell | US$0.20 |
2,852
|
Buy Now | |
Heilind Electronics Asia | US$0.23 |
1,872
|
Buy Now | |
Rapid Electronics | US$0.31 |
1,041
|
Buy Now | |
Chip One Stop | US$0.41 |
1,041
|
Buy Now | |
Distrelec | US$0.22 |
1,041
|
Buy Now | |
RS Americas | US$0.20 |
-
|
Buy Now | |
Avnet Asia | US$0.16 |
-
|
Buy Now | |
Boersig | US$0.19 |
-
|
Buy Now |
Splice Material | Copper |
---|---|
Insulation Material | PVC |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 28.194mm, 1.11in |
Wire Insulation Diameter (Max) | .36in, 9.14mm |
Inside Diameter (Recovered) | .145in, 3.683mm |
Wire Size | 3248 – 11400CMA, .3 – 3mm², 22 – 12AWG |
Outside Diameter | .36in, 9.144mm |
Operating Voltage | 600 V |
Marking | ECV |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | For stranded wire only., ECV-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C UL, 90°C CSA. |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Discrete Wire Type | Stranded |
Sealable | No |
Serrated | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Product Type | Splice |
Splice Type | Closed End |
Operating Temperature Range | 105°C, 221°F |
SPLICE, CE, 22-12 | Heilind Electronics |
Splice Terminal 12-22AWG 31.75mm Tin Loose Piece | Avnet America |
SPLICE, CE, 22-12 Splice Type: Closed End Splice Wire Size: 22 – 12 AWG Wire Size: .3 – 3 mm² Sealable: No Compatible Insulation Diameter Range: .36 in Closed End Splice 22 – 12 AWG .3 – 3 mm² | Electrical Wire Splice | Part Number: 329251 | Internal Number: 329251 | TE Connectivity | TE Store |
Terminal, Closed End Splice, Crimp Clear | Newark Electronics |
TERMINAL, CLOSED END SPLICE, CRIMP CLEAR | element14 |
Terminals CLOSED END | Rapid Electronics |
TE Connectivity - AMP SplicesSPLICE CE 22-12 | Distrelec |
End Splice 22-12AWG Closed Barrel | RS |
329251 SER, Insulated Tin Plated Crimp Closed End Conn,22 to 12AWG,11.56mm Dia | TE Connectivity 329251 | RS Americas |
Where can I find additional details, specifications and documents for a 329251?
Additional datasheets, footprints and schematics for 329251 are listed on our Part Details page. You can also find images and similar parts to 329251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 329251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 329251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 329251 fall under?
The 329251 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 329251 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 329251 you can contact the distributor directly for product support, shipping queries etc.
Is the 329251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 329251 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, TE Store, Newark Electronics and element14 have stock available or on a lead time for 329251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 329251 often in real-time on the comparison pages.
What if I can't find stock of 329251?
You can fill out our help required form which you can use to request a quote for 329251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.