Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
3,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
3,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
3,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
3,750
in stock
|
Buy Now | |
Farnell
from US$0.23
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Weight per Piece | 1.48g |
Plating Material | Unplated |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 9.14mm, .36in |
Wire Size | 3248 – 11400CMA, .3 – 3mm², 22 – 12AWG |
Marking | ECV |
Government Qualified | No |
Wire Insulation Support | Without |
Comment | ECV-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C UL, 90°C CSA., For stranded wire only. |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 250 |
Product Type | Splice |
Serrated | No |
Sealable | No |
Splice Type | Closed End |
Insulated | Yes |
Terminals Vinyl 22-12Awg 1.500 |Amp Te Connectivity 53234-1 | Newark Electronics |
Terminals VINYL 22-12AWG 1.500 | Rapid Electronics |
TE Connectivity SPLICE CE 22-12 Terminals VINYL 22-12AWG | Distrelec |
TERMINAL, CLOSED END SPLICE, 22-12AWG | Farnell |
Splice Terminal 12-22AWG 38.1mm 11.56mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3mm² |
Insulator Colour | Transparent |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53234-1?
Additional datasheets, footprints and schematics for 53234-1 are listed on our Part Details page. You can also find images and similar parts to 53234-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53234-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53234-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53234-1 fall under?
The 53234-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53234-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53234-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53234-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53234-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 53234-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53234-1 often in real-time on the comparison pages.
What if I can't find stock of 53234-1?
You can fill out our help required form which you can use to request a quote for 53234-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.