Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0328730-0,
1307511, 182300-000 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,155
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
21,530
in stock
|
Buy Now | |
Boersig
from US$0.16
|
8,736
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,116
in stock
|
Buy Now | |
element14
from US$0.23
|
923
in stock
|
Buy Now | |
Farnell
from US$0.23
|
923
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
554
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
554
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
554
in stock
|
Buy Now | |
TE Store
from US$0.42
|
306
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Splice Material | Copper |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 3248 – 13100CMA, 22 – 10AWG, .3 – 6mm² |
Wire Insulation Diameter (Max) | .375in, 9.53mm |
Overall Length | 18.288mm, .72in |
Outside Diameter | .456in, 11.582mm |
Barrel Inside Diameter (Min) | .145in, 3.683mm |
Operating Voltage | 600 V |
Marking | EC |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Comment | EC-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C. |
Packaging Method | Loose Piece |
Packaging Quantity | 2000 |
Discrete Wire Type | Solid or Stranded |
Serrated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Splice Type | Closed End |
Product Type | Splice |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
22-10 AWG Transparent Copper Unsealed Closed Barrel Butt Splice | Future Electronics |
End Splice PIDG 0.3-6mm² Transparent | RS |
Quick splice | Transfer Multisort Elektronik |
CLOSED END SPLICE, 10AWG, NATURAL | element14 |
Terminals NYLON 22-10 AWG .720 | Rapid Electronics |
TE Connectivity Terminals NYLON 22-10 AWG .720 | Distrelec |
SPLICE,N CE 22-10 Splice Type: Closed End Splice Wire Size: 22 – 10 AWG Wire Size: .3 – 6 mm² Sealable: No Compatible Insulation Diameter Range: .375 in Closed End Splice 22 – 10 AWG .3 – 6 mm² | Electrical Wire Splice | Part Number: 328730 | Internal Number: 328730 | Alias Number: 1307511 | TE Connectivity | TE Store |
Splice,n Ce 22-10 Rohs Compliant: Yes |Amp Te Connectivity 328730 | Newark Electronics |
Splice Terminal 10-22AWG 18.29mm 11.58mm Tin Loose Piece | Avnet America |
CLOSE END SPLIC NYLON, SPLICE, N CE 22-10 | TE Connectivity 328730 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Colour | Natural |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 328730?
Additional datasheets, footprints and schematics for 328730 are listed on our Part Details page. You can also find images and similar parts to 328730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328730 fall under?
The 328730 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 328730 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328730 you can contact the distributor directly for product support, shipping queries etc.
Is the 328730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328730 have stock available?
Authorised distributors including Future Electronics, Boersig, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 328730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328730 often in real-time on the comparison pages.
What if I can't find stock of 328730?
You can fill out our help required form which you can use to request a quote for 328730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.