Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
5,001
in stock
|
Buy Now | |
TE Store
from US$0.56
|
9,857
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
7,989
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
7,989
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
7,989
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
7,989
in stock
|
Buy Now | |
element14
from US$0.22
|
5,001
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Color | Black |
Plating Material | Tin |
Weight per Piece | 1.163g |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 22 – 10AWG, 3248 – 13100CMA, .3 – 6mm² |
Wire Insulation Diameter (Max) | 9.4mm, .37in |
Marking | EC |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | EC-600V Max. Building Wiring. 1000V Max. Fixtures and Signs, 150°C. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Serrated | No |
Sealable | No |
Splice Type | Closed End |
Product Type | Splice |
Insulated | Yes |
SPLICE WIRE CE BLACK 22-10 Splice Type: Closed End Splice Wire Size: 22 – 10 AWG Wire Size: .3 – 6 mm² Sealable: No Compatible Insulation Diameter Range: .37 in Closed End Splice 22 – 10 AWG .3 – 6 mm² | Electrical Wire Splice | Part Number: 55929-1 | Internal Number: 55929-1 | TE Connectivity | TE Store |
Terminals Nylon 22-10 Awg .970 |Amp Te Connectivity 55929-1 | Newark Electronics |
Terminals NYLON 22-10 AWG .970 | Rapid Electronics |
TE Connectivity - AMP Splice WIRE CE BLACK 22-10 | Distrelec |
SPLICE, CLOSED BARREL, 22-10AWG | element14 |
CLOSED END 22-10 AWG INSULATED SPLICE | Future Electronics |
Splice Terminal 10-22AWG 24.64mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Insulator Colour | Black |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 55929-1?
Additional datasheets, footprints and schematics for 55929-1 are listed on our Part Details page. You can also find images and similar parts to 55929-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55929-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55929-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55929-1 fall under?
The 55929-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 55929-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55929-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55929-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55929-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 55929-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55929-1 often in real-time on the comparison pages.
What if I can't find stock of 55929-1?
You can fill out our help required form which you can use to request a quote for 55929-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.