Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,255.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,477.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$1,498.42
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$1,590.36
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$1,430.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$1,255.71
|
3
in stock
|
Buy Now | |
Avnet America
from US$1,259.30
|
-
|
Buy Now | |
RS Americas
from US$1,509.02
|
-
|
Buy Now | |
Boersig
from US$1,735.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
Hand Crimp Tool, 16-14Awg Plasti-Grip Rohs Compliant: Na |Amp Te Connectivity 45575-1 | Newark Electronics |
Other Tools DAHT PG BUTT 16-14 | Rapid Electronics |
TE Connectivity Crimper DAHT Ratchet 16-14 AWG PLASTI-GR | Distrelec |
CRIMP TOOL, HAND, 16-14AWG PLASTIC-GRIP | Farnell |
Hand Crimp Tool | Avnet America |
Crimper, DAHT Ratchet, 16-14 AWG, PLASTI-GRIP Butt Splices | TE Connectivity 45575-1 | RS Americas |
DAHT PG 16-14 ASSY | Boersig |
Where can I find additional details, specifications and documents for a 45575-1?
Additional datasheets, footprints and schematics for 45575-1 are listed on our Part Details page. You can also find images and similar parts to 45575-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45575-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45575-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45575-1 fall under?
The 45575-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 45575-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45575-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 45575-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45575-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 45575-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45575-1 often in real-time on the comparison pages.
What if I can't find stock of 45575-1?
You can fill out our help required form which you can use to request a quote for 45575-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.