Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$59.22 |
4
|
Buy Now | |
Rapid Electronics | US$37.27 |
2
|
Buy Now | |
Farnell | US$0.34 |
-
|
Buy Now | |
Newark Electronics | US$0.48 |
-
|
Buy Now | |
Future Electronics | US$0.28 |
-
|
Buy Now | |
Avnet America | US$0.24 |
-
|
Buy Now | |
RS Americas | US$29.95 |
-
|
Buy Now | |
Boersig | US$0.30 |
-
|
Buy Now | |
TE Store | US$0.40 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Color | Blue |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Insulation Sleeve Material | Vinyl |
Weight per Piece | .388g |
Splice Features | Standard |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 1.065in, 27.051mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Insulated | Yes |
Serrated | Yes |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Product Type | Splice |
Splice Type | Butt Splice |
Operating Temperature Range | 105°C, 221°F |
Terminals Splice Pg Butt 16-14 |Amp Te Connectivity 34068 | Newark Electronics |
Standard Butt Splice Terminal 14-16 AWG Closed Barrel Tin Lose Piece | Future Electronics |
Butt Splice Terminal 14-16AWG 27.05mm Tin Loose Piece | Avnet America |
Special Order: SPLICE,PG BUTT 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 34068 | Internal Number: 34068 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34068?
Additional datasheets, footprints and schematics for 34068 are listed on our Part Details page. You can also find images and similar parts to 34068 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34068 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34068 fall under?
The 34068 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34068 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34068 you can contact the distributor directly for product support, shipping queries etc.
Is the 34068 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34068 have stock available?
Authorised distributors including RS, Rapid Electronics, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 34068.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34068 often in real-time on the comparison pages.
What if I can't find stock of 34068?
You can fill out our help required form which you can use to request a quote for 34068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.