Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
9,629
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
9,629
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
9,629
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
9,629
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
TE Store
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 1.442g |
Splice Material | Copper |
Splice Features | Standard |
Insulation Sleeve Material | Vinyl |
Color | Blue |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 6.22mm, .245in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Overall Length | 1.03in, 26.16mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Comment | Oval Expansion. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Insulated | Yes |
Serrated | Yes |
Barrel Type | Closed Barrel |
Splice Type | Butt Splice |
Sealable | No |
Product Type | Splice |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 90°C |
Terminals Butt Splice 16-14 |Amp Te Connectivity 34204 | Newark Electronics |
Terminals BUTT SPLICE 16-14 | Rapid Electronics |
TE Connectivity - AMP SPLICE,PG BUTT 16-14 | Distrelec |
Splice Terminal 14-16AWG 26.16mm Tin Loose Piece | Avnet America |
Splice, Pg Butt 16-14 | TE Connectivity 34204 | RS Americas |
Special Order: SPLICE,PG BUTT 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 34204 | Internal Number: 34204 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34204?
Additional datasheets, footprints and schematics for 34204 are listed on our Part Details page. You can also find images and similar parts to 34204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34204 fall under?
The 34204 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34204 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34204 you can contact the distributor directly for product support, shipping queries etc.
Is the 34204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34204 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 34204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34204 often in real-time on the comparison pages.
What if I can't find stock of 34204?
You can fill out our help required form which you can use to request a quote for 34204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.