Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0035244-0,
EF5717-000 |
Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.37 |
2,950
|
Buy Now | |
TE Store | US$0.30 |
894
|
Buy Now | |
Newark Electronics | US$0.35 |
51
|
Buy Now | |
Chip One Stop | US$0.41 |
51
|
Buy Now | |
Farnell | US$0.26 |
-
|
Buy Now | |
Avnet America | US$0.18 |
-
|
Buy Now | |
element14 | US$0.22 |
-
|
Buy Now | |
Boersig | US$0.21 |
-
|
Buy Now | |
Distrelec | US$0.25 |
-
|
Buy Now | |
Sager | US$24.56 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Color | Blue |
---|---|
Splice Features | Standard |
Splice Material | Copper |
Plating Material | Tin |
Weight per Piece | .397g |
Insulation Sleeve Material | Vinyl |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 1.03in, 26.162mm |
Wire Insulation Diameter (Max) | .215in, 5.46mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Support Style | Insulation Support |
Insulated | Yes |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Operating Temperature Range | 221°F, 90°C |
Butt splice,PLASTI-GRIP,blue,5.46mm dia. | RS |
SPLICE,PG BUTT 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 35244 | Internal Number: 35244 | Alias Number: AMP-0-0035244-0 | TE Connectivity | TE Store |
Splice,pg Butt 16-14 |Amp Te Connectivity 35244 | Newark Electronics |
TERMINAL, BUTT SPLICE, CRIMP, BLUE | Farnell |
Butt Splice Terminal 14-16AWG 26.16mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP SPLICE,PG BUTT 16-14 | Distrelec |
Product Range | - |
---|---|
Termination | - |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | 2mm² |
Insulator Colour | - |
Insulator Material | - |
Where can I find additional details, specifications and documents for a 35244?
Additional datasheets, footprints and schematics for 35244 are listed on our Part Details page. You can also find images and similar parts to 35244 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35244 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35244 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35244 fall under?
The 35244 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 35244 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35244 you can contact the distributor directly for product support, shipping queries etc.
Is the 35244 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35244 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 35244.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35244 often in real-time on the comparison pages.
What if I can't find stock of 35244?
You can fill out our help required form which you can use to request a quote for 35244 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.