Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0034071-0,
286808-000 |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.25 |
17,600
|
Buy Now | |
Sager | US$0.12 |
64,650
|
Buy Now | |
RS Americas | US$0.24 |
50,761
|
Buy Now | |
Heilind Electronics | US$0.23 |
38,421
|
Buy Now | |
Boersig | US$0.24 |
28,814
|
Buy Now | |
TTI Europe | US$0.15 |
16,000
|
Buy Now | |
Newark Electronics | US$0.19 |
14,877
|
Buy Now | |
Heilind Electronics Asia | US$0.23 |
6,403
|
Buy Now | |
Future Electronics | US$0.16 |
3,979
|
Buy Now | |
Farnell | US$0.29 |
3,296
|
Buy Now | |
element14 | US$0.20 |
3,296
|
Buy Now | |
Avnet America | US$0.18 |
423
|
Buy Now | |
Transfer Multisort Elektronik | US$0.21 |
261
|
Buy Now | |
TE Store | US$0.26 |
2
|
Buy Now | |
Avnet Abacus | - |
40,000
|
Buy Now | |
Power and Signal Group | - |
3,000
|
Buy Now | |
Carlton-Bates | US$0.19 |
-
|
Buy Now | |
Distrelec | US$0.16 |
-
|
Buy Now |
Insulation Sleeve Material | Copper |
---|---|
Color | Blue |
Plating Material | Tin |
Splice Material | Copper |
Insulation Material | Vinyl |
Weight per Piece | 5.531g |
Number of Serrations | 8 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 27.051mm, 1.065in |
Wire Insulation Diameter (Max) | .17in, 4.32mm |
Wire Size | 1.04 – 2.62mm², 16 – 14AWG, 2050 – 5180CMA |
Operating Voltage | 600 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Sealable | No |
Splice Type | Butt Splice |
Wire/Cable Type | Copper |
Support Style | Insulation Support |
Insulated | Yes |
Discrete Wire Type | Solid or Stranded |
Product Type | Splice |
Serrated | Yes |
Accessory Type | Splice |
Operating Temperature Range | 221°F, 105°C |
Terminals BUTT SPLICE 16-14AWG | Sager |
PLASTI-GRIP Butt Wire Splice Conn Blue Insulated Tin Plated 16 to 14 AWG | TE Connectivity 34071 | RS Americas |
SPLICE,PG BUTT 16-14 | Heilind Electronics |
Butt splice,PLASTI-GRIP,blue,4.32mm dia. | RS |
Terminal, Butt Splice, 16-14Awg, Blue | Newark Electronics |
Plasti-Grip 14-16 AWG Blue Vinyl Insulated Splice Terminal | Future Electronics |
CRIMP TERMINAL, BUTT, BLUE | Farnell |
Splice Terminal 14-16AWG 27.05mm Tin Loose Piece | Avnet America |
Tip: butt splice | Transfer Multisort Elektronik |
SPLICE,PG BUTT 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.04 – 2.62 mm² | Electrical Wire Splice | Part Number: 34071 | Internal Number: 34071 | Alias Number: 286808-000 | TE Connectivity | TE Store |
Plastic-Grip Splice, 4.32 mm diameter, 16-14 AWG, 2050-5180 CMA wire size | Power and Signal Group |
Butt-Splice Vinyl | Carlton-Bates |
TE Connectivity SPLICE PG BUTT 16-14 Terminals BUTT SPLI | Distrelec |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | PLASTI-GRIP Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34071?
Additional datasheets, footprints and schematics for 34071 are listed on our Part Details page. You can also find images and similar parts to 34071 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34071 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34071 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34071 fall under?
The 34071 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34071 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34071 you can contact the distributor directly for product support, shipping queries etc.
Is the 34071 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34071 have stock available?
Authorised distributors including Sager, RS Americas, Heilind Electronics, Boersig and RS have stock available or on a lead time for 34071.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34071 often in real-time on the comparison pages.
What if I can't find stock of 34071?
You can fill out our help required form which you can use to request a quote for 34071 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.