Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Certification | Cannot be Certified |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery |
Tool Type | Double Action Hand Tool |
Specification Type | TE Product Specification (114-) |
Daht Closed End Splices 22-16 Assy |Amp Te Connectivity 45329 | Newark Electronics |
Hand Tool Assembly | Avnet America |
Tooling, Daht Ces Ecv 18-16 | TE Connectivity 45329 | RS Americas |
Where can I find additional details, specifications and documents for a 45329?
Additional datasheets, footprints and schematics for 45329 are listed on our Part Details page. You can also find images and similar parts to 45329 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45329 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45329 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45329 fall under?
The 45329 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 45329 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45329 you can contact the distributor directly for product support, shipping queries etc.
Is the 45329 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45329 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 45329.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45329 often in real-time on the comparison pages.
What if I can't find stock of 45329?
You can fill out our help required form which you can use to request a quote for 45329 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.