Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$584.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
21,995
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
21,995
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
21,995
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
21,995
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
1,616
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
476
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.52
|
17
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
from US$6.22
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
TE Store
from US$0.40
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Splice Material | Copper |
Color | Blue |
Weight per Piece | .79g |
Terminal & Splice Type | Splice |
Wire Size | 22 – 16AWG, .3 – 1.42mm², 3248 – 4872CMA |
Wire Insulation Diameter (Max) | 4.39mm, .173in |
Marking | VS |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | VS-300V, 90°- C. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Serrated | No |
Splice Type | Closed End |
Insulated | Yes |
Product Type | Splice |
Sealable | No |
Terminals Vinyl 22-16Awg .75 |Amp Te Connectivity 34306 | Newark Electronics |
Terminals VINYL 22-16AWG .75 | Rapid Electronics |
TE Connectivity SPLICE CE 22-16 Terminals VINYL 22-16AWG | Distrelec |
SPLICE,CE 22-16 | Heilind Electronics |
Splice Terminal 16-22AWG 19.05mm Tin Loose Piece | Avnet America |
Special Order: SPLICE,CE 22-16 Splice Type: Closed End Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Compatible Insulation Diameter Range: .173 in Closed End Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 34306 | Internal Number: 34306 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34306?
Additional datasheets, footprints and schematics for 34306 are listed on our Part Details page. You can also find images and similar parts to 34306 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34306 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34306 fall under?
The 34306 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34306 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34306 you can contact the distributor directly for product support, shipping queries etc.
Is the 34306 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34306 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 34306.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34306 often in real-time on the comparison pages.
What if I can't find stock of 34306?
You can fill out our help required form which you can use to request a quote for 34306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.