Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Steel |
---|---|
Plating Material | Tin |
Weight per Piece | 1.644g |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | .255in, 6.48mm |
Wire Size | .3 – 1.42mm², 3248 – 4872CMA, 22 – 16AWG |
Marking | ECV |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | ECV-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C UL, 90°C CSA. |
Packaging Method | Loose Piece |
Packaging Quantity | 10000 |
Insulated | Yes |
Splice Type | Closed End |
Serrated | No |
Product Type | Splice |
Sealable | No |
Splices Terminal 16-22AWG Tin Loose Piece | Avnet America |
Special Order: SPLICE,CE 22-16 Splice Type: Closed End Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Compatible Insulation Diameter Range: .255 in Closed End Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 50920 | Internal Number: 50920 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Ionizer Type | Overhead |
---|---|
Accessory Type | Ion Bar Assembly |
For Use With | EMIT Air Assisted Ion Bar Systems |
RoHS Compliant | Yes |
Ion Bar Assembly, Ion Bar System | Newark Electronics |
Where can I find additional details, specifications and documents for a 50920?
Additional datasheets, footprints and schematics for 50920 are listed on our Part Details page. You can also find images and similar parts to 50920 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 50920 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 50920 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 50920 fall under?
The 50920 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 50920 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 50920 you can contact the distributor directly for product support, shipping queries etc.
Is the 50920 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 50920 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 50920.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 50920 often in real-time on the comparison pages.
What if I can't find stock of 50920?
You can fill out our help required form which you can use to request a quote for 50920 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.