Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Splice Material | Copper |
Weight per Piece | .79g |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Insulation Diameter (Max) | 5.46mm, .215in |
Wire Size | 3248 – 4872CMA, .3 – 1.42mm², 22 – 16AWG |
Marking | VS |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | VS-300V, 90°- C. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Product Type | Splice |
Splice Type | Closed End |
Serrated | No |
Insulated | Yes |
Splice,ce 22-16 Rohs Compliant: Yes |Amp Te Connectivity 34864 | Newark Electronics |
Splice Terminal 16-22AWG 20.32mm Tin Loose Piece | Avnet America |
Special Order: SPLICE,CE 22-16 Splice Type: Closed End Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Compatible Insulation Diameter Range: .215 in Closed End Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 34864 | Internal Number: 34864 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34864?
Additional datasheets, footprints and schematics for 34864 are listed on our Part Details page. You can also find images and similar parts to 34864 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34864 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34864 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34864 fall under?
The 34864 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34864 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34864 you can contact the distributor directly for product support, shipping queries etc.
Is the 34864 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34864 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 34864.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34864 often in real-time on the comparison pages.
What if I can't find stock of 34864?
You can fill out our help required form which you can use to request a quote for 34864 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.