Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
Daht Pg 22-16 Assy |Amp Te Connectivity 45160 | Newark Electronics |
Hand Crimp Tool | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Air Velocity Range | 0.4m/s to 30m/s |
---|---|
Operating Temperature Max | 50°C |
Relative Humidity Range | 10% to 95% |
External Height | 156mm |
External Width | 60mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 45160?
Additional datasheets, footprints and schematics for 45160 are listed on our Part Details page. You can also find images and similar parts to 45160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45160 fall under?
The 45160 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 45160 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45160 you can contact the distributor directly for product support, shipping queries etc.
Is the 45160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45160 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 45160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45160 often in real-time on the comparison pages.
What if I can't find stock of 45160?
You can fill out our help required form which you can use to request a quote for 45160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.