Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
901
in stock
|
Buy Now | |
TE Store
from US$0.28
|
7,112
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
5,450
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
5,450
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
5,450
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
5,450
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
2,437
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
731
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
27
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Plating Material | Tin |
Color | Red |
Weight per Piece | .321g |
Splice Material | Copper |
Insulation Sleeve Material | Vinyl |
Terminal & Splice Type | Splice |
Wire Insulation Diameter (Max) | 4.34mm, .171in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 26.16mm, 1.03in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Oval Expansion., Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Serrated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 90°C |
PG BUTT SPLC 22-16COMM22-18MIL Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 34203 | Internal Number: 34203 | TE Connectivity | TE Store |
Pg Butt Splc 22-16Comm22-18Mil |Amp Te Connectivity 34203 | Newark Electronics |
TE Connectivity - AMP PG BUTT SPLC 22-16COMM22-18MIL | Distrelec |
PG BUTT SPLC 22-16COMM22-18MIL | Heilind Electronics |
Butt splice,PLASTI-GRIP,red,4.34 mm dia. | RS |
Butt Splice Terminal 16-22AWG 26.16mm Tin Loose Piece | Avnet America |
Pg Butt Splc 22-16Comm22-18Mil | TE Connectivity 34203 | RS Americas |
Where can I find additional details, specifications and documents for a 34203?
Additional datasheets, footprints and schematics for 34203 are listed on our Part Details page. You can also find images and similar parts to 34203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34203 fall under?
The 34203 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34203 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34203 you can contact the distributor directly for product support, shipping queries etc.
Is the 34203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34203 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 34203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34203 often in real-time on the comparison pages.
What if I can't find stock of 34203?
You can fill out our help required form which you can use to request a quote for 34203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.