Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034070-0,
268412-000 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
121,220
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
90,000
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
84,223
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
36,348
in stock
|
Buy Now | |
Boersig
from US$0.15
|
34,637
in stock
|
Buy Now | |
Sager
from US$0.10
|
27,861
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
13,550
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
13,550
in stock
|
Buy Now | |
element14
from US$0.16
|
12,890
in stock
|
Buy Now | |
Farnell
from US$0.15
|
12,890
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
9,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
6,058
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
5,000
in stock
|
Buy Now | |
Conrad
from US$0.24
|
1,750
in stock
|
Buy Now | |
Jameco Electronics
from US$0.14
|
1,387
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
852
in stock
|
Buy Now | |
Distrelec
from US$2.57
|
305
in stock
|
Buy Now | |
TE Store
from US$0.18
|
157
in stock
|
Buy Now | |
Carlton-Bates
from US$0.13
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,000
in stock
|
Buy Now | |
Sorelec
-
|
3,250
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 1.432g |
Splice Material | Copper |
Splice Features | Standard |
Color | Red |
Insulation Sleeve Material | Vinyl |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Overall Length | 27.33mm, 1.076in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Operating Voltage | 600 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Accessory Type | Splice |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Insulated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Serrated | Yes |
Operating Temperature Range | 90°C, 221°F |
Butt splice,PLASTI-GRIP,red, 3.56mm dia. | RS |
PLASTI-GRIP Butt Wire Splice Conn Red Insulated Tin Plated 22 - 16 AWG | TE Connectivity 34070 | RS Americas |
PG BUTT SPLC 22-16COMM22-18MIL | Heilind Electronics |
Terminals BUTT SPLICE 22-16AWG | Sager |
34070 Rohs Compliant: Yes |Amp Te Connectivity 34070 | Newark Electronics |
Splice Terminal 16-22AWG 27.33mm Tin Loose Piece | Avnet America |
CRIMP TERMINAL, BUTT, RED | element14 |
Plasti-Grip 22-16 AWG Red Copper Unsealed Closed Barrel Butt Splice | Future Electronics |
AWG (min.): 22 | Conrad |
Tip: butt splice | Transfer Multisort Elektronik |
TE Connectivity Butt Splice Connector, Tinned Copper, 3.56mm | Distrelec |
PG BUTT SPLC 22-16COMM22-18MIL Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 34070 | Internal Number: 34070 | Alias Number: 268412-000 | TE Connectivity | TE Store |
PLASTI-GRIP 34070 Butt Splice, 22 - 16 AWG, 1.076 in. L, Red, Vinyl Insulation, 1000 Loose Piece | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | PLASTI-GRIP Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34070?
Additional datasheets, footprints and schematics for 34070 are listed on our Part Details page. You can also find images and similar parts to 34070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34070 fall under?
The 34070 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34070 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34070 you can contact the distributor directly for product support, shipping queries etc.
Is the 34070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34070 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, RS Americas and Heilind Electronics have stock available or on a lead time for 34070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34070 often in real-time on the comparison pages.
What if I can't find stock of 34070?
You can fill out our help required form which you can use to request a quote for 34070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.