Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
410,905
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
410,905
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
410,905
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
128,900
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
93,648
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
33,633
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
5,301
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
536
in stock
|
Buy Now | |
TE Store
from US$0.38
|
303
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
32
in stock
|
Buy Now | |
element14
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Sleeve Material | Vinyl |
Splice Features | Standard |
Color | Red |
Weight per Piece | 4.944g |
Splice Material | Copper |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | .3 – 1.42mm², 22 – 16AWG, 509 – 3260CMA |
Wire Insulation Diameter (Max) | 4.32mm, .17in |
Overall Length | 26.162mm, 1.03in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Insulated | Yes |
Splice Type | Butt Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Serrated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 90°C |
Pg Butt Splc 22-16Comm22-18Mil |Amp Te Connectivity 34243 | Newark Electronics |
CRIMP TERMINALS - BUTT SPLICE | Farnell |
TE Connectivity - AMP PG BUTT SPLC 22-16COMM22-18MIL | Distrelec |
Splice Terminal 16-22AWG 27.05mm Tin Loose Piece | Avnet America |
PG BUTT SPLC 22-16COMM22-18MIL | Heilind Electronics |
PLASTI-GRIP Butt Splice Closed Barrel 22-16 AWG Commercial 22-18 AWG MIL Red | TE Connectivity 34243 | RS Americas |
PG BUTT SPLC 22-16COMM22-18MIL Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 34243 | Internal Number: 34243 | TE Connectivity | TE Store |
Plasti-Grip 22-16 AWG Red Copper Unsealed Closed Barrel Butt Splice | Future Electronics |
TERMINAL, BUTT SPLICE, 22-16AWG, RED | element14 |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Insulator Colour | Red |
---|---|
Product Range | PLASTI-GRIP Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Insulator Material | PVC (Polyvinylchloride) |
Where can I find additional details, specifications and documents for a 34243?
Additional datasheets, footprints and schematics for 34243 are listed on our Part Details page. You can also find images and similar parts to 34243 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34243 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34243 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34243 fall under?
The 34243 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34243 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34243 you can contact the distributor directly for product support, shipping queries etc.
Is the 34243 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34243 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 34243.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34243 often in real-time on the comparison pages.
What if I can't find stock of 34243?
You can fill out our help required form which you can use to request a quote for 34243 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.