Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Standard |
---|---|
Insulation Sleeve Material | Vinyl |
Plating Material | Tin |
Color Features | Red Lettering |
Splice Material | Copper |
Weight per Piece | .332g |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 27.33mm, 1.076in |
Wire Insulation Diameter (Max) | 3.05mm, .12in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Marking: Commercial 22-16- Military 22-18 in accordance with MIL-T-7928. |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Insulated | Yes |
Serrated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Accessory Type | Splice |
Splice Type | Butt Splice |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Splice Terminal 16-22AWG Tin Loose Piece | Avnet America |
Pg Butt Splc 22-16Comm22-18Mil | TE Connectivity 324138 | RS Americas |
Where can I find additional details, specifications and documents for a 324138?
Additional datasheets, footprints and schematics for 324138 are listed on our Part Details page. You can also find images and similar parts to 324138 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324138 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324138 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324138 fall under?
The 324138 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 324138 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324138 you can contact the distributor directly for product support, shipping queries etc.
Is the 324138 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324138 have stock available?
Authorised distributors including Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 324138.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324138 often in real-time on the comparison pages.
What if I can't find stock of 324138?
You can fill out our help required form which you can use to request a quote for 324138 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.