Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4397130001,
3-1193304-2 |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.05
|
86,898
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
86,898
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
86,898
in stock
|
Buy Now | |
Heilind Electronics
from US$2.23
|
63,937
in stock
|
Buy Now | |
TTI Europe
from US$1.72
|
33,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.23
|
12,787
in stock
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
Sager
from US$2.46
|
-
|
Buy Now | |
Farnell
from US$3.11
|
-
|
Buy Now |
Markers per Sleeve | 1 |
---|---|
Shrink Ratio | 3:1 |
Color | White |
Compatible Cable Diameter | 9.2 – 21.5mm, .366 – .85in |
Sleeve Length | 2in, 50mm |
Supplied Diameter | 25.4mm, 1in |
Recovered Inside Diameter | 8.4mm, .333in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels&Markers TMS-SCE-1-2.0-9 | Rapid Electronics |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCTMS-SCE-1-2.0-9 4397130001 | Heilind Electronics |
Cable Accessories Marker Sleeve Polyolefin White Box | Avnet America |
Wire Labels & Markers TMS-SCE-1-2.0-9 | Sager |
Where can I find additional details, specifications and documents for a 4397130001?
Additional datasheets, footprints and schematics for 4397130001 are listed on our Part Details page. You can also find images and similar parts to 4397130001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4397130001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4397130001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4397130001 fall under?
The 4397130001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4397130001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4397130001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4397130001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4397130001 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and TTI Europe have stock available or on a lead time for 4397130001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4397130001 often in real-time on the comparison pages.
What if I can't find stock of 4397130001?
You can fill out our help required form which you can use to request a quote for 4397130001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.